Manufacturer: ON Semiconductor
Win Source Part Number: 787971-MC74HC4040ADT
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 12
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Family Name: MC74HC4040
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): SN74HC4040PWLE; SN74HC4040PWE4; SN74HC4040PWTE4; SN74HC4040PWTG4;
Introduction Date: May 11, 2000
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
IC BINARY COUNTER 12BIT 16TSSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
COUNTER, BIN RIPPLE, 12BIT, TSSOP-16; Logic Family / Base Number:74HC4040; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:4095; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
IC COUNTER 12STAGE BIN 16-TSSOP
IC COUNTER 12STAGE BIN 16-TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 787971-MC74HC4040ADTR2G | MC74HC4040ADTR2G | MC74HC4040ADTR2GOSCT-ND | MC74HC4040ADTR2G | MC74HC4040ADTR2G | 42Y0622 | MC74HC4040ADTR2G | MC74HC4040ADTR2G |
| Product Name | Logic - Logic - Counters, Dividers - MC74HC4040ADTR2G | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counter, Bin Ripple, 12Bit, Tssop-16; Logic Family / Base Number Onsemi | Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | 2V | 2 V ~ 6 V | ||||
| Package Type | SSOP | SOP; SSOP; TSSOP-14-16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | TSSOP | 16-TSSOP (0.173", 4.40mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Counter Category | Synchronous; Asynchronous | Asynchronous | Synchronous | |||||
| Counter Direction | UP | UP | UP |