Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 765433-MC74HC4040ADG
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 12
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Family Name: MC74HC4040
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN74HC4040DTE4; SN74HC4040DRE4; SN74HC4040DTG4;
Introduction Date: May 11, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC COUNTER 12STAGE BIN 16-SOIC
IC COUNTER 12STAGE BIN 16-SOIC
12 STAGE BIN RIPPLE COUNTER, SOIC-16; Logic Family / Base Number:74HC4040; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:4096; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
IC BINARY COUNTER 12-BIT 16SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74HC4040ADG | MC74HC4040ADGOS-ND | 765433-MC74HC4040ADG | MC74HC4040ADG | MC74HC4040ADG | 26K4229 | MC74HC4040ADG | MC74HC4040ADG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74HC4040ADG | Counters, Dividers | Logic - Counters, Dividers | 12 Stage Bin Ripple Counter, Soic-16; Logic Family / Base Number Onsemi | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Category | Synchronous; Asynchronous | Asynchronous | Synchronous | |||||
| Counter Direction | UP | UP | UP | |||||
| Package Type | SOP; SOP16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | CMOS | |||||||
| Counter Type | MOD-N | Binary Ripple |