Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC COUNTERS
ONSEMI
MC74HC4040ADG. -- LOG CMOS COUNTER 12STAGE ROHS COMPLIANT ONSEMI
onsemi
Log Cmos Counter 12Stage Rohs Compliant Onsemi
MC74HC4040ADG.
Description
LOG CMOS COUNTER 12STAGE ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
LOG CMOS COUNTER 12STAGE ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Log Cmos Counter 12Stage Rohs Compliant Onsemi
27AC8723
Log Cmos Counter 12Stage Rohs Compliant Onsemi
27AC8723
LOG CMOS COUNTER 12STAGE ROHS COMPLIANT: YES
LOG CMOS COUNTER 12STAGE ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Logic Counters
Product Number
27AC8723
Product Name
Log Cmos Counter 12Stage Rohs Compliant Onsemi
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Counter - Up/Down Counter
750-404
Specs
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Nexperia B.V.
Counter ICs
74LV595PW,118
Specs
Logic Family
74
Number of Pins
16
Number of units in IC
1
View Details
Texas Instruments
Counters, Dividers
74F169DC
Specs
Supply Voltage
4.5 V ~ 5.5 V
Package Type
DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency
90 MHz
View Details
Rochester Electronics
Logic - Counters, Dividers
74HC4060FP-E
Specs
Counter Category
Synchronous
Counter Direction
UP
Clock Frequency
95 MHz
View Details