onsemi Logic - Logic - Counters, Dividers - MC74HC4040AD MC74HC4040AD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 732495-MC74HC4040AD Manufacturer Homepage: www.onsemi.com Reference case: SOP Reference Date Code: 06+ Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 732495-MC74HC4040AD Manufacturer Homepage: www.onsemi.com Reference case: SOP Reference Date Code: 06+ Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74HC4040AD - 732495-MC74HC4040AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC4040AD
732495-MC74HC4040AD
Logic - Logic - Counters, Dividers - MC74HC4040AD 732495-MC74HC4040AD
Manufacturer: ON Semiconductor Win Source Part Number: 732495-MC74HC4040AD Manufacturer Homepage: www.onsemi.com Reference case: SOP Reference Date Code: 06+ Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 732495-MC74HC4040AD
Manufacturer Homepage: www.onsemi.com
Reference case: SOP
Reference Date Code: 06+
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
 - MC74HC4040AD - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74HC4040AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74HC4040AD
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74HC4040AD
IC COUNTER 12STAGE BIN 16-SOIC

IC COUNTER 12STAGE BIN 16-SOIC

Supplier's Site
Counters, Dividers - MC74HC4040AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC4040AD
Counters, Dividers MC74HC4040AD
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - MC74HC4040AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC4040AD
Counters, Dividers MC74HC4040AD
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 732495-MC74HC4040AD MC74HC4040AD MC74HC4040AD MC74HC4040AD
Product Name Logic - Logic - Counters, Dividers - MC74HC4040AD Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SOP; SOP16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 5962-8865703FA - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
Counters, Dividers - 74HCT193DB,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
4 suppliers
Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details