onsemi 40MHz Logic IC MC74HC4020ANG

Description
14-Bit Up Counter, Negative Edge Triggered, 40MHz, PDIP16, CMOS Logic IC Product overview: MC74HC4020ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-MC74HC4020ANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14-Bit Up Counter, Negative Edge Triggered, 40MHz, PDIP16, CMOS Logic IC Product overview: MC74HC4020ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-MC74HC4020ANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40MHz Logic IC
48-MC74HC4020ANG
40MHz Logic IC 48-MC74HC4020ANG
14-Bit Up Counter, Negative Edge Triggered, 40MHz, PDIP16, CMOS Logic IC Product overview: MC74HC4020ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-MC74HC4020ANG can be used for catalog matching and distributor lookup.

14-Bit Up Counter, Negative Edge Triggered, 40MHz, PDIP16, CMOS Logic IC Product overview: MC74HC4020ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-MC74HC4020ANG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 48-MC74HC4020ANG
Product Name 40MHz Logic IC
Gate Type Counter
Supply Voltage 6V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details