onsemi Logic - Logic - Counters, Dividers - MC74HC4020AN MC74HC4020AN

Description
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDIP16
Request a Quote Datasheet
Description
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC4020AN - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDIP16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDIP16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC74HC4020AN - 044543-MC74HC4020AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC4020AN
044543-MC74HC4020AN
Logic - Logic - Counters, Dividers - MC74HC4020AN 044543-MC74HC4020AN
Manufacturer: ON Semiconductor Win Source Part Number: 044543-MC74HC4020AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 044543-MC74HC4020AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74HC4020AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74HC4020AN
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74HC4020AN
IC COUNTER RIPPLE 14STAGE 16DIP

IC COUNTER RIPPLE 14STAGE 16DIP

Supplier's Site
Counters, Dividers - MC74HC4020AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC4020AN
Counters, Dividers MC74HC4020AN
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Counters, Dividers - MC74HC4020AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC4020AN
Counters, Dividers MC74HC4020AN
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC74HC4020AN 044543-MC74HC4020AN MC74HC4020AN MC74HC4020AN
Product Name Logic - Logic - Counters, Dividers - MC74HC4020AN Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type DIP; DIP16 DIP; 16-DIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters - CD74HC40103M - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
14-stage divider and oscillator - 74AHC1G4214GWH - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
7 suppliers
 - 54161DM/B - Rochester Electronics
Specs
Counter Direction UP
Package Type DIP; CDIP16
View Details
2 suppliers
Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details