Manufacturer: ON Semiconductor
Win Source Part Number: 074593-MC74HC4020ADT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Family Name: MC74HC4020
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC4020PW-Q100J; 74HC4020PW,118; 74HC4020PW; 74HC4020PW,112;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
IC COUNTER 14STAGE BIN 16-TSSOP
IC COUNTER 14STAGE BIN 16-TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
BINARY RIPPLE COUNTER, 14BIT, TSSOP-16; Logic Family / Base Number:74HC4020; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:16383; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
IC BINARY COUNTER 14BIT 16TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 074593-MC74HC4020ADTR2G | MC74HC4020ADTR2G | MC74HC4020ADTR2GOSCT-ND | MC74HC4020ADTR2G | MC74HC4020ADTR2G | MC74HC4020ADTR2G | 14AC4530 | MC74HC4020ADTR2G |
| Product Name | Logic - Logic - Counters, Dividers - MC74HC4020ADTR2G | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Binary Ripple Counter, 14Bit, Tssop-16; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | 2 V ~ 6 V | 2V | ||||
| Package Type | SOP; SSOP; TSSOP; 16-TSSOP | SOP; SSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Counter Category | Synchronous; Asynchronous | Asynchronous | Synchronous | |||||
| Counter Direction | UP | UP | UP |