Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 883692-MC74HC4020AD
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC4020
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC COUNTER 14STAGE BIN 16-SOIC
IC BINARY COUNTER 14-BIT 16SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74HC4020AD-ND | 883692-MC74HC4020AD | MC74HC4020AD | MC74HC4020AD | MC74HC4020AD |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74HC4020AD | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |