Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 208011-MC74HC393ANG
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 6 V
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP14
IC BINARY COUNTER DL 4BIT 14DIP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74HC393ANGOS-ND | 208011-MC74HC393ANG | MC74HC393ANG | MC74HC393ANG | MC74HC393ANG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74HC393ANG | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | Synchronous; Asynchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; 14-PDIP | DIP; DIP14 | DIP; 14-DIP (0.300\", 7.62mm) |