onsemi Logic - Logic - Counters, Dividers - MC74HC393AN MC74HC393AN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219501-MC74HC393AN Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Count Rate: 50MHz Part Status: Obsolete(EOL) Family Name: MC74HC393 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): 74HC393N; 74HC393N,652; M74HC393B1R; Introduction Date: March 28, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219501-MC74HC393AN Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Count Rate: 50MHz Part Status: Obsolete(EOL) Family Name: MC74HC393 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): 74HC393N; 74HC393N,652; M74HC393B1R; Introduction Date: March 28, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74HC393AN - 1219501-MC74HC393AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC393AN
1219501-MC74HC393AN
Logic - Logic - Counters, Dividers - MC74HC393AN 1219501-MC74HC393AN
Manufacturer: ON Semiconductor Win Source Part Number: 1219501-MC74HC393AN Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Count Rate: 50MHz Part Status: Obsolete(EOL) Family Name: MC74HC393 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): 74HC393N; 74HC393N,652; M74HC393B1R; Introduction Date: March 28, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Communications & Networking

Manufacturer: ON Semiconductor
Win Source Part Number: 1219501-MC74HC393AN
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Part Status: Obsolete(EOL)
Family Name: MC74HC393
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): 74HC393N; 74HC393N,652; M74HC393B1R;
Introduction Date: March 28, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Communications & Networking

Buy Now Datasheet
 - MC74HC393AN - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP14

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP14

Supplier's Site Datasheet
Counters, Dividers - MC74HC393ANOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC74HC393ANOS-ND
Counters, Dividers MC74HC393ANOS-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74HC393AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74HC393AN
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74HC393AN
IC BINARY COUNTER DL 4BIT 14DIP

IC BINARY COUNTER DL 4BIT 14DIP

Supplier's Site
Counters, Dividers - MC74HC393AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC393AN
Counters, Dividers MC74HC393AN
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1219501-MC74HC393AN MC74HC393AN MC74HC393ANOS-ND MC74HC393AN MC74HC393AN
Product Name Logic - Logic - Counters, Dividers - MC74HC393AN Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type DIP DIP; DIP14 DIP; "14-DIP (0.300"", 7.62mm)" DIP; 14-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Category Synchronous; Asynchronous Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC4060D/S400,118 - Rochester Electronics
Specs
Package Type SO16
View Details
SN74F163A Synchronous 4-Bit Binary Counter - SN74F163ANSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers