onsemi Counters, Dividers MC74HC393AFEL

Description
Counter IC Binary Counter 2 Element 4 Bit Negative Edge SOEIAJ-14
Request a Quote Datasheet
Description
Counter IC Binary Counter 2 Element 4 Bit Negative Edge SOEIAJ-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC74HC393AFEL-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC74HC393AFEL-ND
Counters, Dividers MC74HC393AFEL-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge SOEIAJ-14

Counter IC Binary Counter 2 Element 4 Bit Negative Edge SOEIAJ-14

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC74HC393AFEL - 119175-MC74HC393AFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC393AFEL
119175-MC74HC393AFEL
Logic - Logic - Counters, Dividers - MC74HC393AFEL 119175-MC74HC393AFEL
Manufacturer: ON Semiconductor Win Source Part Number: 119175-MC74HC393AFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOEIAJ-14 Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 119175-MC74HC393AFEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74HC393AFEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74HC393AFEL
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74HC393AFEL
IC BINARY COUNTR DUAL 4B SOEIAJ

IC BINARY COUNTR DUAL 4B SOEIAJ

Supplier's Site
Counters, Dividers - MC74HC393AFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC393AFEL
Counters, Dividers MC74HC393AFEL
Counter IC Binary Counter 2 Element 4 Bit Negative Edge SOEIAJ-14

Counter IC Binary Counter 2 Element 4 Bit Negative Edge SOEIAJ-14

Buy Now Datasheet
Logic - Counters, Dividers - MC74HC393AFEL - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC74HC393AFEL
Logic - Counters, Dividers MC74HC393AFEL
IC COUNTER BINARY 8BIT 14SOEIAJ

IC COUNTER BINARY 8BIT 14SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC74HC393AFEL-ND 119175-MC74HC393AFEL MC74HC393AFEL MC74HC393AFEL MC74HC393AFEL
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC74HC393AFEL Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Asynchronous Synchronous
Counter Direction UP UP
Package Type SOIC; "14-SOIC (0.209"", 5.30mm Width)" SOEIAJ-14 SOIC SOIC; 14-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Counters, Dividers - 74HC4017D,653 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 83 MHz
View Details
Counters, Dividers - 1727-3317-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
4 suppliers