The MC74HC393ADTR2G is a dual 4-stage binary ripple counter designed for high-performance applications. It features two independent 4-bit counters with asynchronous active-high reset and parallel outputs. The device is compatible with standard CMOS outputs and can interface with LSTTL outputs when used with pull-up resistors. It operates within a voltage range of 2.0 to 6.0 V and has a low input current of 1 µA, making it suitable for low-power applications. The maximum clock frequency varies with supply voltage, reaching up to 50 MHz at 6.0 V. The propagation delay from clock to output is minimal, with a maximum of 20 ns at 6.0 V. The device can drive up to 10 LSTTL loads and is compliant with JEDEC standards. It is also AEC-Q100 qualified, making it suitable for automotive applications. The MC74HC393ADTR2G is available in a TSSOP-14 package and is Pb-free, halogen-free, and RoHS compliant.
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 143903-MC74HC393ADTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 6 V
IC COUNTER RPPL DUAL 4ST 14TSSOP
BINARY RIPPLE COUNTER, DUAL, 4BIT, TSSOP; Logic Family / Base Number:74HC393A; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:15; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
IC COUNTER RPPL DUAL 4ST 14TSSOP
IC BIN COUNTER DL 4BIT 14TSSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74HC393ADTR2GOSCT-ND | 143903-MC74HC393ADTR2G | MC74HC393ADTR2G | 30AC9854 | MC74HC393ADTR2G | MC74HC393ADTR2G | MC74HC393ADTR2G |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74HC393ADTR2G | Counters, Dividers | Binary Ripple Counter, Dual, 4Bit, Tssop; Logic Family / Base Number Onsemi | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | Binary Ripple | |||||
| Counter Category | Asynchronous | Synchronous; Synchronous / Asynchronous | |||||
| Counter Direction | UP | UP | |||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 14-TSSOP | 14-TSSOP (0.173", 4.40mm Width) | TSSOP | SSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |