Manufacturer: ON Semiconductor
Win Source Part Number: 022771-MC74HC393ADR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
IC COUNTER DUAL 4STAGE 14SOIC
IC BINARY COUNTR DL 4BIT 14SOIC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
IC COUNTER DUAL 4STAGE 14SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 022771-MC74HC393ADR2G | MC74HC393ADR2GOSTR-ND | MC74HC393ADR2G | MC74HC393ADR2G | MC74HC393ADR2G | MC74HC393ADR2G |
| Product Name | Logic - Logic - Counters, Dividers - MC74HC393ADR2G | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Counter Type | MOD-N |