onsemi Logic Family / Base Number Onsemi MC74HC393ADR2G.

Description
Logic Family / Base Number:74HC393; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:15; Logic Case Style:NSOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Product Range:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74HC393; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:15; Logic Case Style:NSOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 23AC6909 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
23AC6909
Logic Family / Base Number Onsemi 23AC6909
Logic Family / Base Number:74HC393; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:15; Logic Case Style:NSOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74HC393; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:15; Logic Case Style:NSOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Counters
Product Number 23AC6909
Product Name Logic Family / Base Number Onsemi
Counter Type Binary Ripple
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
14-stage binary ripple counter with oscillator - 74LV4060PW-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7.0
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 54293DM - Acme Chip Technology Co., Limited
Specs
Package Type 14-CDIP (0.300, 7.62mm)
View Details
2 suppliers