onsemi Logic - Logic - Counters, Dividers - MC74HC393ADG MC74HC393ADG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 142680-MC74HC393ADG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 142680-MC74HC393ADG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74HC393ADG - 142680-MC74HC393ADG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC393ADG
142680-MC74HC393ADG
Logic - Logic - Counters, Dividers - MC74HC393ADG 142680-MC74HC393ADG
Manufacturer: ON Semiconductor Win Source Part Number: 142680-MC74HC393ADG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 142680-MC74HC393ADG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Counters, Dividers - MC74HC393ADGOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC74HC393ADGOS-ND
Counters, Dividers MC74HC393ADGOS-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counter ICs - 1869712P - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
1869712P
Counter ICs 1869712P
ON Semiconductor, MC74HC393ADG

ON Semiconductor, MC74HC393ADG

Supplier's Site
Counter ICs - 1869089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
1869089
Counter ICs 1869089
ON Semiconductor, MC74HC393ADG

ON Semiconductor, MC74HC393ADG

Supplier's Site
Counter ICs - 1869712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
1869712
Counter ICs 1869712
ON Semiconductor, MC74HC393ADG

ON Semiconductor, MC74HC393ADG

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74HC393ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74HC393ADG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74HC393ADG
IC BINARY COUNTR DL 4BIT 14SOIC

IC BINARY COUNTR DL 4BIT 14SOIC

Supplier's Site
Counters, Dividers - MC74HC393ADG - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
MC74HC393ADG
Counters, Dividers MC74HC393ADG
IC COUNTER RPPL DUAL 4ST 14-SOIC

IC COUNTER RPPL DUAL 4ST 14-SOIC

Supplier's Site Datasheet
Dual 4 Stage Bin Ripple Counter Soic-14; Logic Family / Base Number Onsemi - 42K0875 - Newark, An Avnet Company
Chicago, IL, United States
Dual 4 Stage Bin Ripple Counter Soic-14; Logic Family / Base Number Onsemi
42K0875
Dual 4 Stage Bin Ripple Counter Soic-14; Logic Family / Base Number Onsemi 42K0875
DUAL 4 STAGE BIN RIPPLE COUNTER SOIC-14; Logic Family / Base Number:74HC393; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:256; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Logic IC Family:74HCRoHS Compliant: Yes

DUAL 4 STAGE BIN RIPPLE COUNTER SOIC-14; Logic Family / Base Number:74HC393; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:256; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Logic IC Family:74HCRoHS Compliant: Yes

Supplier's Site Datasheet
Counter, Binary Ripple, 4Bit, Nsoic-14; Logic Family / Base Number Onsemi - 81Y6661 - Newark, An Avnet Company
Chicago, IL, United States
Counter, Binary Ripple, 4Bit, Nsoic-14; Logic Family / Base Number Onsemi
81Y6661
Counter, Binary Ripple, 4Bit, Nsoic-14; Logic Family / Base Number Onsemi 81Y6661
COUNTER, BINARY RIPPLE, 4BIT, NSOIC-14; Logic Family / Base Number:74HC393; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:15; Logic Case Style:NSOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

COUNTER, BINARY RIPPLE, 4BIT, NSOIC-14; Logic Family / Base Number:74HC393; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:15; Logic Case Style:NSOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - MC74HC393ADG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC393ADG
Counters, Dividers MC74HC393ADG
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 142680-MC74HC393ADG MC74HC393ADGOS-ND 1869712P 1869089 MC74HC393ADG MC74HC393ADG 42K0875 81Y6661 MC74HC393ADG
Product Name Logic - Logic - Counters, Dividers - MC74HC393ADG Counters, Dividers Counter ICs Counter ICs Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Dual 4 Stage Bin Ripple Counter Soic-14; Logic Family / Base Number Onsemi Counter, Binary Ripple, 4Bit, Nsoic-14; Logic Family / Base Number Onsemi Counters, Dividers
Supply Voltage 2 V ~ 6 V 6 v, 2 v 2 V ~ 6 V 2V 2V 2 V ~ 6 V
Package Type SOIC; 14-SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Soic SOIC SOIC; 14-SOIC (0.154", 3.90mm Width) SOIC NSOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N Binary Binary Ripple Binary Ripple
Counter Category Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters - SN74ALS191ADG4 - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
4 suppliers
Counters, Dividers - 1727-3460-ND - DigiKey
Specs
Counter Category Asynchronous
Counter Direction UP
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers