Manufacturer: ON Semiconductor
Win Source Part Number: 725081-MC74HC390AFEL
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Counter, Decade
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Reset: Asynchronous
Count Rate: 50MHz
Part Status: Obsolete(EOL)
Family Name: MC74HC390
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): CD74HC390MTE4; TC74HC390AFN; TC74HC390AFN(ELF,M;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Decade Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16
IC COUNTR RPPL DUAL 4ST 16SOEIAJ
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOEIAJ
IC DECADE COUNT DL 4B 16SOEIAJ
| Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 725081-MC74HC390AFELG | MC74HC390AFELG | MC74HC390AFELG | MC74HC390AFELG | MC74HC390AFELG |
| Product Name | Logic - Logic - Counters, Dividers - MC74HC390AFELG | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | SOIC | SOP; SOP16 | SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Counter Category | Synchronous; Asynchronous | Synchronous; Synchronous / Asynchronous |