onsemi Logic - Logic - Flip Flops - MC74HC374AN MC74HC374AN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041497-MC74HC374AN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041497-MC74HC374AN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC74HC374AN - 041497-MC74HC374AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HC374AN
041497-MC74HC374AN
Logic - Logic - Flip Flops - MC74HC374AN 041497-MC74HC374AN
Manufacturer: ON Semiconductor Win Source Part Number: 041497-MC74HC374AN Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 041497-MC74HC374AN
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 041497-MC74HC374AN
Product Name Logic - Logic - Flip Flops - MC74HC374AN
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2 V ~ 6 V
Propagation Delay 21 ns
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LVC16374ABX,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Flip Flops - 54LS175FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details