onsemi Integrated Circuits (ICs) - Logic - Latches MC74HC373AFR1

Description
BUS DRIVER, HC/UH SERIES
Datasheet
Description
BUS DRIVER, HC/UH SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - MC74HC373AFR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74HC373AFR1
Integrated Circuits (ICs) - Logic - Latches MC74HC373AFR1
BUS DRIVER, HC/UH SERIES

BUS DRIVER, HC/UH SERIES

Supplier's Site
Latches - MC74HC373AFR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number MC74HC373AFR1 MC74HC373AFR1
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Package Type SOIC 20-SOIC (0.209\", 5.30mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT573CSCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74HCT573D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
6 suppliers
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details