IC BUFF 2V/6V 16-SOIC
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 775626-MC74HC367ADR2
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Family Name: MC74HC367ADR2G
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HD74HC367RPEL; HD74HC367RP; TC74HC367AFN; TC74HC367AFN(ELPM);
Introduction Date: March 01, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC BUFFER NON-INVERT 6V 16SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 488-MC74HC367ADR2GCT-ND | 775626-MC74HC367ADR2G | MC74HC367ADR2G |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC367ADR2G | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |