onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC365ADTR2G MC74HC365ADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219481-MC74HC365ADT R2G Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 6 Family Name: MC74HC365 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): M74HC365YTTR; M74HC365TTR; M74HC365T; Introduction Date: March 24, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219481-MC74HC365ADT R2G Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 6 Family Name: MC74HC365 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): M74HC365YTTR; M74HC365TTR; M74HC365T; Introduction Date: March 24, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC365ADTR2G - 1219481-MC74HC365ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC365ADTR2G
1219481-MC74HC365ADTR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC365ADTR2G 1219481-MC74HC365ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1219481-MC74HC365ADT R2G Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 6 Family Name: MC74HC365 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): M74HC365YTTR; M74HC365TTR; M74HC365T; Introduction Date: March 24, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219481-MC74HC365ADTR2G
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 6
Family Name: MC74HC365
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): M74HC365YTTR; M74HC365TTR; M74HC365T;
Introduction Date: March 24, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1219481-MC74HC365ADTR2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC365ADTR2G
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details