Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC
Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC
Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC
Win Source Part Number: 1010451-MC74HC365ADR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74HC
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 6
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74HC365ADR2G-
Base Product Number: 74HC365
IC BUFFER NON-INVERT 6V 16SOIC
IC BUFFER NON-INVERT 6V 16SOIC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | MC74HC365ADR2GOSCT-ND | 1010451-MC74HC365ADR2G | MC74HC365ADR2G | MC74HC365ADR2G |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |