BUFFER, NON-INVERTING, HEX, SOIC-16; Logic Family / Base Number:74HC365; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic ICRoHS Compliant: Yes
BUFFER, NON-INVERTING, HEX, SOIC-16; Logic Family / Base Number:74HC365; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC RoHS Compliant: Yes
Buffers & Line Drivers IC BUFF/DVR TRI-ST HEX
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 13AC3650 | MC74HC365ADR2G |
| Product Name | Buffer, Non-Inverting, Hex, Soic-16; Logic Family / Base Number Onsemi | Buffers & Line Drivers |