Quad 2-Input OR Gate IC, 74HC Series, PDIP-14, CMOS Product overview: MC74HC32ANG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC32ANG can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1219480-MC74HC32ANG
Packaging: Tube
Mounting Style: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74HC32
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 13ns at 6V, 50pF
IC GATE OR 4CH 2-INP 14DIP
OR Gate IC 4 Channel 14-PDIP
CMOS Logic, Quad 2-Input OR Gate, PDIP14, Pb-Free
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC32ANG | MC74HC32ANGOS-ND | 1219480-MC74HC32ANG | MC74HC32ANG | MC74HC32ANG | 70099940 |
| Product Name | Quad Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HC32ANG | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | CMOS Logic, Quad 2-Input OR Gate, PDIP14, Pb-Free |
| Gate Type | OR; OR GATE | OR | NOT; OR; OR Gate | OR | OR; OR Gate | OR |
| Supply Voltage | 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |
| Propagation Delay | 110 ns | 13 ns | 13 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |