OR Gate IC 4 Channel SOEIAJ-14
OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 1219479-MC74HC32AFEL
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Part Status: Obsolete(EOL)
Family Name: MC74HC32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOEIAJ-14
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): TC74HC32AF(IDT); TC74HC32AF(IDTEL); TC74HC32AF(EL);
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
HC/UH SERIES, QUAD 2-INPUT OR GATE, PDSO14, LEAD FREE, EIAJ, SO-14 Product overview: MC74HC32AFELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC32AFELG can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP SOEIAJ-14
IC GATE OR 4CH 2-INP SOEIAJ-14
OR Gate IC 4 Channel SOEIAJ-14
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC32AFELG-ND | MC74HC32AFELG | 1219479-MC74HC32AFELG | 705-MC74HC32AFELG | MC74HC32AFELG | MC74HC32AFELG | MC74HC32AFELG |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HC32AFELG | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR; OR GATE | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 13 ns | 13 ns | 13 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |