onsemi Quad 6V TSSOP Logic IC MC74HC32ADTR2G

Description
Quad 2-Input OR Gate IC, 74HC, CMOS, TSSOP-14, 6V Product overview: MC74HC32ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC32ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input OR Gate IC, 74HC, CMOS, TSSOP-14, 6V Product overview: MC74HC32ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC32ADTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 6V TSSOP Logic IC
705-MC74HC32ADTR2G
Quad 6V TSSOP Logic IC 705-MC74HC32ADTR2G
Quad 2-Input OR Gate IC, 74HC, CMOS, TSSOP-14, 6V Product overview: MC74HC32ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC32ADTR2G can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 74HC, CMOS, TSSOP-14, 6V Product overview: MC74HC32ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC32ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC32ADTR2G - 022767-MC74HC32ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC32ADTR2G
022767-MC74HC32ADTR2G
Logic - Logic - Gates and Inverters - MC74HC32ADTR2G 022767-MC74HC32ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022767-MC74HC32ADTR2 G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022767-MC74HC32ADTR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
 - MC74HC32ADTR2G - Rochester Electronics
Newburyport, MA, United States
OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - MC74HC32ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC32ADTR2GOSDKR-ND
Gates and Inverters MC74HC32ADTR2GOSDKR-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74HC32ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC32ADTR2GOSCT-ND
Gates and Inverters MC74HC32ADTR2GOSCT-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74HC32ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC32ADTR2GOSTR-ND
Gates and Inverters MC74HC32ADTR2GOSTR-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MC74HC32ADTR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC32ADTR2G
Gates and Inverters MC74HC32ADTR2G
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - MC74HC32ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC32ADTR2G
Gates and Inverters MC74HC32ADTR2G
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - MC74HC32ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC32ADTR2G
Logic - Gates and Inverters MC74HC32ADTR2G
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Ic,logic Gate,quad 2-Input Or,hc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi - 71J5609 - Newark, An Avnet Company
Chicago, IL, United States
Ic,logic Gate,quad 2-Input Or,hc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi
71J5609
Ic,logic Gate,quad 2-Input Or,hc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi 71J5609
IC,LOGIC GATE,QUAD 2-INPUT OR,HC-CMOS,TSSOP,14P IN,PLASTIC ROHS COMPLIANT: YES

IC,LOGIC GATE,QUAD 2-INPUT OR,HC-CMOS,TSSOP,14PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC32ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC32ADTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC32ADTR2G
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HC32ADTR2G 022767-MC74HC32ADTR2G MC74HC32ADTR2G MC74HC32ADTR2GOSDKR-ND MC74HC32ADTR2G MC74HC32ADTR2G MC74HC32ADTR2G 71J5609 MC74HC32ADTR2G
Product Name Quad 6V TSSOP Logic IC Logic - Logic - Gates and Inverters - MC74HC32ADTR2G Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Ic,logic Gate,quad 2-Input Or,hc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR; OR GATE NOT; OR; OR Gate OR OR OR; OR Gate OR; OR Gate NOT; OR OR
Supply Voltage 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 13 ns 13 ns 13 ns 13 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input NAND gate - 74AHC1G00GV,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 7988853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details