onsemi Gates and Inverters MC74HC32ADTR2

Description
OR Gate IC 4 Channel 14-TSSOP
Request a Quote Datasheet
Description
OR Gate IC 4 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74HC32ADTR2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC32ADTR2-ND
Gates and Inverters MC74HC32ADTR2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
 - MC74HC32ADTR2 - Rochester Electronics
Newburyport, MA, United States
OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad TSSOP Logic IC
705-MC74HC32ADTR2
Quad TSSOP Logic IC 705-MC74HC32ADTR2
HC/UH SERIES, QUAD 2-INPUT OR GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74HC32ADTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC32ADTR2 can be used for catalog matching and distributor lookup.

HC/UH SERIES, QUAD 2-INPUT OR GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74HC32ADTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC32ADTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74HC32ADTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC32ADTR2
Gates and Inverters MC74HC32ADTR2
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC32ADTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC32ADTR2
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC32ADTR2
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - MC74HC32ADTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC32ADTR2
Logic - Gates and Inverters MC74HC32ADTR2
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC32ADTR2-ND MC74HC32ADTR2 705-MC74HC32ADTR2 MC74HC32ADTR2 MC74HC32ADTR2 MC74HC32ADTR2
Product Name Gates and Inverters Quad TSSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR OR; OR GATE OR; OR Gate OR NOT; OR
Supply Voltage 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 2 2 2
Propagation Delay 13 ns 13 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Logic IC - 705-4071BP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Inputs 2
Propagation Delay 90 ns
View Details
2 suppliers
Inverters ICs - 1660411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Quad 2-input NAND gate - 74AHCT00BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details