OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 001504-MC74HC32ADR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Quad OR Gate, SOIC-14, 2V-6V, CMOS, 13ns PD Product overview: MC74HC32ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC32ADR2G can be used for catalog matching and distributor lookup.
QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
1uA 2V~6V 4 13ns@6V,50pF ORGate SOIC-14 Gates ROHS
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel 14-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC32ADR2GOSDKR-ND | 001504-MC74HC32ADR2G | 705-MC74HC32ADR2G | 84K8779 | MC74HC32ADR2G | MC74HC32ADR2G | MC74HC32ADR2G | MC74HC32ADR2G | MC74HC32ADR2G | MC74HC32ADR2G |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HC32ADR2G | Quad 2V 6V SOIC Logic IC | Quad Or Gate, 2I/p, Soic-14; Logic Function Onsemi | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic ICs >> Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR GATE | NOT; OR | OR; OR Gate | OR | OR; OR Gate | |||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 2V~6V | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 13 ns | 13 ns | 13 ns | 13 ns | 13 ns | |||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA | 5.2 mA |