8-Input NAND Gate
IC GATE NAND 1CH 8-INP 14SOIC
NAND Gate IC 1 Channel 14-SOIC
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC30DT | MC74HC30DT | MC74HC30DT |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND; NAND Gate |
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage | 2V ~ 6V |