NAND Gate IC 1 Channel 14-TSSOP
Logic Gates IC 8-IN NAND GATE
IC GATE NAND 1CH 8-INP 14TSSOP
NAND Gate IC 1 Channel 14-TSSOP
IC GATE NAND 1CH 8-INP 14TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC30ADTG-ND | MC74HC30ADTG | MC74HC30ADTG | MC74HC30ADTG | MC74HC30ADTG |
| Product Name | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Inputs | 8 | 8 | |||
| Propagation Delay | 30 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |