8-Input NAND Gate
8-Input NAND Gate, SOIC-14 NB, 55-TUBE Product overview: MC74HC30ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC30ADG can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 765423-MC74HC30ADG
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: MC74HC30A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): CD74HC30ME4; CD74HC30MTG4; CD74HC30M96G4;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC GATE NAND 1CH 8-INP 14SOIC
NAND Gate IC 1 Channel 14-SOIC
IC GATE NAND 1CH 8-INP 14SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC30ADG | 705-MC74HC30ADG | MC74HC30ADGOS-ND | 765423-MC74HC30ADG | MC74HC30ADG | MC74HC30ADG | MC74HC30ADG |
| Product Name | SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74HC30ADG | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND |
| IC Package Type | SOIC; Other; SOIC-14 NB | Other; SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 6V | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Inputs | 8 | 8 | 8 | 8 | |||
| Propagation Delay | 30 ns | 30 ns | 30 ns |