onsemi 8-bit 24MHz SOIC Logic IC MC74HC273ADWR2G

Description
D-Type Flip-Flop, 8-Bit, Pos-Edge, CMOS, SOIC, 24MHz Product overview: MC74HC273ADWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 24MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC273ADWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D-Type Flip-Flop, 8-Bit, Pos-Edge, CMOS, SOIC, 24MHz Product overview: MC74HC273ADWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 24MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC273ADWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 24MHz SOIC Logic IC
706-MC74HC273ADWR2G
8-bit 24MHz SOIC Logic IC 706-MC74HC273ADWR2G
D-Type Flip-Flop, 8-Bit, Pos-Edge, CMOS, SOIC, 24MHz Product overview: MC74HC273ADWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 24MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC273ADWR2G can be used for catalog matching and distributor lookup.

D-Type Flip-Flop, 8-Bit, Pos-Edge, CMOS, SOIC, 24MHz Product overview: MC74HC273ADWR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 24MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74HC273ADWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC74HC273ADWR2G
Product Name 8-bit 24MHz SOIC Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 6V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details