onsemi Logic Family / Base Number Onsemi MC74HC273ADWR2G.

Description
Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:29ns; Frequency:35MHz; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:29ns; Frequency:35MHz; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 26AC1916 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
26AC1916
Logic Family / Base Number Onsemi 26AC1916
Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:29ns; Frequency:35MHz; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:29ns; Frequency:35MHz; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 26AC1916
Product Name Logic Family / Base Number Onsemi
Propagation Delay 29 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive-edge trigger - 74ALVC74D,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801SA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details
 - 54F273/Q2A - Rochester Electronics
Specs
Triggering Master-slave
Package Type CLCC20
View Details
3 suppliers