IC FF D-TYPE 1-ELE 8-BIT 20-SOIC
IC FF D-TYPE 1-ELE 8-BIT 20-SOIC
IC FF D-TYPE 1-ELE 8-BIT 20-SOIC
| DigiKey | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 488-MC74HC273ADWR2G-QTR-ND |
| Product Name | Flip Flops |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 2V ~ 6V |
| Output Characteristics | Non-Inverted |
| Propagation Delay | 25 ns |