TRANSCEIVER, NON INVERTING, OCTAL, WSOIC; Logic Family / Base Number:74HC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 50AC6040 |
| Product Name | Transceiver, Non Inverting, Octal, Wsoic; Logic Family / Base Number Onsemi |