onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC245ADWR2 MC74HC245ADWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219462-MC74HC245ADW R2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219462-MC74HC245ADW R2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC245ADWR2 is an octal 3-state non-inverting bus transceiver designed for two-way asynchronous communication between data buses. It features a high-performance silicon-gate CMOS technology, ensuring compatibility with standard CMOS outputs and, with pull-up resistors, compatibility with LSTTL outputs. The device operates within a voltage range of 2.0 to 6.0 V and has a low input current of 1 µA, making it suitable for low-power applications. This transceiver can drive up to 15 LSTTL loads and has an active-low output enable pin that places the I/O ports into a high-impedance state. The direction control pin allows for data flow management between two buses. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being both Pb-free and halogen-free. The MC74HC245ADWR2 is available in a SOIC-20 package, with options for tape and reel packaging for efficient handling in production environments.

Datasheet Summary
Powered by GS/AI

The MC74HC245ADWR2 is an octal 3-state non-inverting bus transceiver designed for two-way asynchronous communication between data buses. It features a high-performance silicon-gate CMOS technology, ensuring compatibility with standard CMOS outputs and, with pull-up resistors, compatibility with LSTTL outputs. The device operates within a voltage range of 2.0 to 6.0 V and has a low input current of 1 µA, making it suitable for low-power applications. This transceiver can drive up to 15 LSTTL loads and has an active-low output enable pin that places the I/O ports into a high-impedance state. The direction control pin allows for data flow management between two buses. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being both Pb-free and halogen-free. The MC74HC245ADWR2 is available in a SOIC-20 package, with options for tape and reel packaging for efficient handling in production environments.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC245ADWR2 - 1219462-MC74HC245ADWR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC245ADWR2
1219462-MC74HC245ADWR2
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC245ADWR2 1219462-MC74HC245ADWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219462-MC74HC245ADW R2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219462-MC74HC245ADWR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Buffers, Drivers, Receivers, Transceivers - MC74HC245ADWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MC74HC245ADWR2
Buffers, Drivers, Receivers, Transceivers MC74HC245ADWR2
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1219462-MC74HC245ADWR2 MC74HC245ADWR2
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC245ADWR2 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details