TRANSCEIVER, NON-INV, OCTAL, TSSOP-20; Logic Family / Base Number:74HC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 42Y0616 |
| Product Name | Transceiver, Non-Inv, Octal, Tssop-20; Logic Family / Base Number Onsemi |