IC, OCTAL NONINVERT BUS TX RX, 3-STATE, TSSOP-20; Logic Family / Base Number:74HC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
74HC CMOS, SMD, 74HC245, TSSOP20; Logic Family / Base Number:74HC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; LogicRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 42K0867 |
| Product Name | Ic, Octal Noninvert Bus Tx Rx, 3-State, Tssop-20; Logic Family / Base Number Onsemi |