onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244AFELG MC74HC244AFELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219457-MC74HC244AFE LG Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MC74HC244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): M74HC244M1R; TC74HC244AFW; TC74HC244AFW(ELP); Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219457-MC74HC244AFE LG Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MC74HC244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): M74HC244M1R; TC74HC244AFW; TC74HC244AFW(ELP); Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244AFELG - 1219457-MC74HC244AFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244AFELG
1219457-MC74HC244AFELG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244AFELG 1219457-MC74HC244AFELG
Manufacturer: ON Semiconductor Win Source Part Number: 1219457-MC74HC244AFE LG Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MC74HC244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): M74HC244M1R; TC74HC244AFW; TC74HC244AFW(ELP); Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219457-MC74HC244AFELG
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: MC74HC244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOEIAJ-20
Alternative Parts (Cross-Reference): M74HC244M1R; TC74HC244AFW; TC74HC244AFW(ELP);
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1219457-MC74HC244AFELG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244AFELG
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details