onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244ADWR2G MC74HC244ADWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022764-MC74HC244ADWR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 4 Family Name: MC74HC244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): HD74HC244RP; HD74HC244RPEL; NLV74HC244ADWR2G; SN74HC244DWRSV; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Philippines , United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022764-MC74HC244ADWR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 4 Family Name: MC74HC244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): HD74HC244RP; HD74HC244RPEL; NLV74HC244ADWR2G; SN74HC244DWRSV; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Philippines , United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244ADWR2G - 022764-MC74HC244ADWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244ADWR2G
022764-MC74HC244ADWR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244ADWR2G 022764-MC74HC244ADWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022764-MC74HC244ADWR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 4 Family Name: MC74HC244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): HD74HC244RP; HD74HC244RPEL; NLV74HC244ADWR2G; SN74HC244DWRSV; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Philippines , United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022764-MC74HC244ADWR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 4
Family Name: MC74HC244
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): HD74HC244RP; HD74HC244RPEL; NLV74HC244ADWR2G; SN74HC244DWRSV;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Philippines , United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 022764-MC74HC244ADWR2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC244ADWR2G
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details