BUFFER, BUFFER/LINE DRIVER/NON INV, SOIC; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74HC244; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers 2-6V Octal 3-State Non-Inverting
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 50AC6039 | MC74HC244ADWR2G |
| Product Name | Buffer, Buffer/line Driver/non Inv, Soic; Logic Device Type Onsemi | Buffers & Line Drivers |