BUFFER/DRIV/RCVR, OCTAL, TSSOP-20; Logic Family / Base Number:74HC244; Logic Device Type:Buffer / Line Driver / Line Receiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes
Buffers & Line Drivers 2-6V Octal 3-State Non-Inverting
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 42Y0615 | MC74HC244ADTR2G |
| Product Name | Buffer/driv/rcvr, Octal, Tssop-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |