Buffers & Line Drivers 2-6V Octal 3-State Inverting
BUFFER/LINE DRIVER/LINE RECEIVER, WSOIC; Logic Family / Base Number:74HC240A; Logic Device Type:Buffer / Line Driver / Line Receiver, Inverting; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74HC240ADWG | 30AC9853 |
| Product Name | Buffers & Line Drivers | Buffer/line Driver/line Receiver, Wsoic; Logic Family / Base Number Onsemi |