Logic Family / Base Number:74HC240A; Logic Device Type:Buffer / Line Driver / Line Receiver, Inverting; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 27AC8721 |
| Product Name | Logic Family / Base Number Onsemi |