onsemi Signal Switches, Multiplexers, Decoders MC74HC238ADTR2G

Description
IC DECODER/DEMUX 1X3:8 16TSSOP
Datasheet
Description
IC DECODER/DEMUX 1X3:8 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC74HC238ADTR2G - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
MC74HC238ADTR2G
Signal Switches, Multiplexers, Decoders MC74HC238ADTR2G
IC DECODER/DEMUX 1X3:8 16TSSOP

IC DECODER/DEMUX 1X3:8 16TSSOP

Supplier's Site Datasheet
Decoder/demultiplexer, 1 Onsemi - 42AC1748 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demultiplexer, 1 Onsemi
42AC1748
Decoder/demultiplexer, 1 Onsemi 42AC1748
DECODER/DEMULTIPLEXE R, 1:8, TSSOP-8; Logic Family / Base Number:74HC238A; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes

DECODER/DEMULTIPLEXER, 1:8, TSSOP-8; Logic Family / Base Number:74HC238A; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes

Supplier's Site
Decoder/demultiplexer, 1 Onsemi - 50AC6038 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demultiplexer, 1 Onsemi
50AC6038
Decoder/demultiplexer, 1 Onsemi 50AC6038
DECODER/DEMULTIPLEXE R, 1:8, TSSOP-8; Logic Family / Base Number:74HC238A; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic ICRoHS Compliant: Yes

DECODER/DEMULTIPLEXER, 1:8, TSSOP-8; Logic Family / Base Number:74HC238A; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic ICRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number MC74HC238ADTR2G 42AC1748
Product Name Signal Switches, Multiplexers, Decoders Decoder/demultiplexer, 1 Onsemi
Function Decoder Decoder
Input Lines 1
Supply Voltage 2V ~ 6V 6V
Package Type 16-TSSOP (0.173", 4.40mm Width) TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer - 74HCT238D-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HC237ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details