Dual 4-Input NAND Gate, CMOS, 2V-6V, TSSOP-14, 15ns Product overview: MC74HC20ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC20ADTR2G can be used for catalog matching and distributor lookup.
Dual 4-Input NAND Gate
NAND Gate IC 2 Channel 14-TSSOP
NAND Gate IC 2 Channel 14-TSSOP
NAND Gate IC 2 Channel 14-TSSOP
Logic Gates DUAL 4-INPUT NAND GATE
IC GATE NAND 2CH 4-INP 14TSSOP
IC GATE NAND 2CH 4-INP 14TSSOP
NAND GATE, 4 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC20A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
NAND Gate IC 2 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74HC20ADTR2G | MC74HC20ADTR2G | MC74HC20ADTR2GOSCT-ND | MC74HC20ADTR2G | MC74HC20ADTR2G | MC74HC20ADTR2G | 24T3319 | MC74HC20ADTR2G |
| Product Name | Dual 2V 6V TSSOP Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, 4 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | |
| Gate Type | NAND; NAND GATE | AND; NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate | ||
| Supply Voltage | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||||
| Inputs | 4 | 4 | 4 | 4 | ||||
| Propagation Delay | 15 ns | 15 ns | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |