Dual 4-Input NAND Gate
NAND Gate IC 2 Channel 14-TSSOP
IC GATE NAND 2CH 4-INP 14TSSOP
NAND Gate IC 2 Channel 14-TSSOP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC20ADTG | MC74HC20ADTG-ND | MC74HC20ADTG | MC74HC20ADTG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND | NAND; NAND Gate |
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP-14 | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 4 | 4 | ||
| Propagation Delay | 15 ns |