onsemi Gates and Inverters MC74HC20ADR2G

Description
NAND Gate IC 2 Channel 14-SOIC
Request a Quote Datasheet
Description
NAND Gate IC 2 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74HC20ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC20ADR2GOSDKR-ND
Gates and Inverters MC74HC20ADR2GOSDKR-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HC20ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC20ADR2GOSCT-ND
Gates and Inverters MC74HC20ADR2GOSCT-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HC20ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC20ADR2GOSTR-ND
Gates and Inverters MC74HC20ADR2GOSTR-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 2V 6V SOIC Logic IC
705-MC74HC20ADR2G
Dual 2V 6V SOIC Logic IC 705-MC74HC20ADR2G
Dual 4-Input NAND Gate, CMOS, SOIC, 2V-6V, 125°C Product overview: MC74HC20ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC20ADR2G can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate, CMOS, SOIC, 2V-6V, 125°C Product overview: MC74HC20ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC20ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC74HC20ADR2G - Rochester Electronics
Newburyport, MA, United States
Dual 4-Input NAND Gate

Dual 4-Input NAND Gate

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC20ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC20ADR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC20ADR2G
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74HC20ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC20ADR2G
Gates and Inverters MC74HC20ADR2G
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - MC74HC20ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC20ADR2G
Logic - Gates and Inverters MC74HC20ADR2G
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Nand Gate, 4 I/p, -55 To 125Deg C; Logic Function Onsemi - 24T3317 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 4 I/p, -55 To 125Deg C; Logic Function Onsemi
24T3317
Nand Gate, 4 I/p, -55 To 125Deg C; Logic Function Onsemi 24T3317
NAND GATE, 4 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC20A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, 4 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC20A; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74HC20ADR2G
Logic Gates MC74HC20ADR2G
Logic Gates DUAL 4-INPUT NAND GATE

Logic Gates DUAL 4-INPUT NAND GATE

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74HC20ADR2GOSDKR-ND 705-MC74HC20ADR2G MC74HC20ADR2G MC74HC20ADR2G MC74HC20ADR2G MC74HC20ADR2G 24T3317 MC74HC20ADR2G
Product Name Gates and Inverters Dual 2V 6V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Nand Gate, 4 I/p, -55 To 125Deg C; Logic Function Onsemi Logic Gates
Gate Type NAND NAND; NAND GATE AND; NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 4 4 4 4
Propagation Delay 15 ns 15 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5482J - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
2-input NOR gate - 74AHCT1G02GV-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
Inverters ICs - 7989086P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details