IC NAND 2-CIR 4-IN 14-SOIC
IC NAND 2-CIR 4-IN 14-SOIC
IC NAND 2-CIR 4-IN 14-SOIC
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-MC74HC20ADR2G-QDKR-ND |
| Product Name | Gates and Inverters |
| Gate Type | NAND |
| Supply Voltage | 2V ~ 6V |
| Inputs | 4 |
| Propagation Delay | 15 ns |