onsemi 6V Logic IC MC74HC1G32DTT1G

Description
2-Input OR Gate IC, CMOS, TSOP, 2-6V Product overview: MC74HC1G32DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G32DTT1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-Input OR Gate IC, CMOS, TSOP, 2-6V Product overview: MC74HC1G32DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G32DTT1G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC1G32DTT1G is a high-speed CMOS 2-input OR gate designed for low power dissipation and high noise immunity. It operates with a supply voltage range of 2.0V to 6.0V and features a typical propagation delay of 7 ns at 5V. The device has a maximum quiescent supply current of 1 µA at 25°C, making it suitable for battery-powered applications. It supports symmetrical output impedance with a drive current of 2 mA for both high and low outputs. The MC74HC1G32DTT1G is AEC-Q100 qualified, making it appropriate for automotive applications, and is available in a TSOP-5 package. The product is Pb-free, halogen-free, and RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The MC74HC1G32DTT1G is a high-speed CMOS 2-input OR gate designed for low power dissipation and high noise immunity. It operates with a supply voltage range of 2.0V to 6.0V and features a typical propagation delay of 7 ns at 5V. The device has a maximum quiescent supply current of 1 µA at 25°C, making it suitable for battery-powered applications. It supports symmetrical output impedance with a drive current of 2 mA for both high and low outputs. The MC74HC1G32DTT1G is AEC-Q100 qualified, making it appropriate for automotive applications, and is available in a TSOP-5 package. The product is Pb-free, halogen-free, and RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2-Input OR Gate IC, CMOS, TSOP, 2-6V Product overview: MC74HC1G32DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G32DTT1G can be used for catalog matching and distributor lookup.

2-Input OR Gate IC, CMOS, TSOP, 2-6V Product overview: MC74HC1G32DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G32DTT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC1G32DTT1G - 022763-MC74HC1G32DTT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC1G32DTT1G
022763-MC74HC1G32DTT1G
Logic - Logic - Gates and Inverters - MC74HC1G32DTT1G 022763-MC74HC1G32DTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022763-MC74HC1G32DTT 1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 5-TSOP Dimension: SOT-23-5 Thin, TSOT-23-5 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022763-MC74HC1G32DTT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 5-TSOP
Dimension: SOT-23-5 Thin, TSOT-23-5
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - MC74HC1G32DTT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G32DTT1G
Gates and Inverters MC74HC1G32DTT1G
OR Gate IC 1 Channel 5-TSOP

OR Gate IC 1 Channel 5-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74HC1G32DTT1G
Logic Gates MC74HC1G32DTT1G
Logic Gates 2-6V Single 2-Input OR

Logic Gates 2-6V Single 2-Input OR

Buy Now Datasheet
IC GATE OR 1CH 2-INP 5-TSOP - 598-MC74HC1G32DTT1G - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 1CH 2-INP 5-TSOP
598-MC74HC1G32DTT1G
IC GATE OR 1CH 2-INP 5-TSOP 598-MC74HC1G32DTT1G
IC GATE OR 1CH 2-INP 5-TSOP

IC GATE OR 1CH 2-INP 5-TSOP

Supplier's Site
Logic - Gates and Inverters - MC74HC1G32DTT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC1G32DTT1G
Logic - Gates and Inverters MC74HC1G32DTT1G
IC GATE OR 1CH 2-INP 5TSOP

IC GATE OR 1CH 2-INP 5TSOP

Supplier's Site Datasheet
Single Or Gate, 2I/p, Sot-23-5; Logic Function Onsemi - 83H7307 - Newark, An Avnet Company
Chicago, IL, United States
Single Or Gate, 2I/p, Sot-23-5; Logic Function Onsemi
83H7307
Single Or Gate, 2I/p, Sot-23-5; Logic Function Onsemi 83H7307
SINGLE OR GATE, 2I/P, SOT-23-5; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74HC1G32; Logic IC Family:74HC; Supply Voltage Min:2V; Family Type:HC RoHS Compliant: Yes

SINGLE OR GATE, 2I/P, SOT-23-5; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74HC1G32; Logic IC Family:74HC; Supply Voltage Min:2V; Family Type:HC RoHS Compliant: Yes

Supplier's Site Datasheet
Or Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi - 81Y6645 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi
81Y6645
Or Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi 81Y6645
OR GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:74HC1G32; Logic Type:OR; Output Current:2.6mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

OR GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:74HC1G32; Logic Type:OR; Output Current:2.6mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - MC74HC1G32DTT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC1G32DTT1G
Gates and Inverters MC74HC1G32DTT1G
IC GATE OR 1CH 2-INP 5TSOP

IC GATE OR 1CH 2-INP 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC1G32DTT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC1G32DTT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC1G32DTT1G
IC GATE OR 1CH 2-INP 5TSOP

IC GATE OR 1CH 2-INP 5TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HC1G32DTT1G 022763-MC74HC1G32DTT1G MC74HC1G32DTT1G MC74HC1G32DTT1G 598-MC74HC1G32DTT1G MC74HC1G32DTT1G 83H7307 81Y6645 MC74HC1G32DTT1G MC74HC1G32DTT1G
Product Name 6V Logic IC Logic - Logic - Gates and Inverters - MC74HC1G32DTT1G Gates and Inverters Logic Gates IC GATE OR 1CH 2-INP 5-TSOP Logic - Gates and Inverters Single Or Gate, 2I/p, Sot-23-5; Logic Function Onsemi Or Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR; OR GATE NOT; OR; OR Gate OR; OR Gate OR NOT; OR OR; OR OR; OR Gate OR
Supply Voltage 6V 2 V ~ 6 V 2V ~ 6V 5V; 5V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 2V ~ 6V
Inputs 2 2 2 2 2 2 2
Propagation Delay 155 ns 17 ns 17 ns 17 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5450FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
TSSOP Logic IC - 705-74AHCT1G14GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Logic - Gates and Inverters - 54LS27FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details