onsemi 6V Logic IC MC74HC1G32DFT2G

Description
2-Input OR Gate IC, CMOS, 6V, SC Package, 17ns Delay Product overview: MC74HC1G32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G32DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Input OR Gate IC, CMOS, 6V, SC Package, 17ns Delay Product overview: MC74HC1G32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G32DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2-Input OR Gate IC, CMOS, 6V, SC Package, 17ns Delay Product overview: MC74HC1G32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G32DFT2G can be used for catalog matching and distributor lookup.

2-Input OR Gate IC, CMOS, 6V, SC Package, 17ns Delay Product overview: MC74HC1G32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC1G32DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC74HC1G32DFT2G - Rochester Electronics
Newburyport, MA, United States
Single 2-Input OR Gate

Single 2-Input OR Gate

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC1G32DFT2G - 101092-MC74HC1G32DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC1G32DFT2G
101092-MC74HC1G32DFT2G
Logic - Logic - Gates and Inverters - MC74HC1G32DFT2G 101092-MC74HC1G32DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 101092-MC74HC1G32DFT 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 101092-MC74HC1G32DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 488-MC74HC1G32DFT2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G32DFT2GDKR-ND
Gates and Inverters 488-MC74HC1G32DFT2GDKR-ND
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - 488-MC74HC1G32DFT2GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G32DFT2GTR-ND
Gates and Inverters 488-MC74HC1G32DFT2GTR-ND
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - 488-MC74HC1G32DFT2GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74HC1G32DFT2GCT-ND
Gates and Inverters 488-MC74HC1G32DFT2GCT-ND
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74HC1G32DFT2G
Logic Gates MC74HC1G32DFT2G
Logic Gates LOG CMOS GATE OR 2INPUT

Logic Gates LOG CMOS GATE OR 2INPUT

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC1G32DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC1G32DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC1G32DFT2G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - MC74HC1G32DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC1G32DFT2G
Gates and Inverters MC74HC1G32DFT2G
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Gates and Inverters - MC74HC1G32DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC1G32DFT2G
Logic - Gates and Inverters MC74HC1G32DFT2G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74HC1G32DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC1G32DFT2G
Gates and Inverters MC74HC1G32DFT2G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HC1G32DFT2G MC74HC1G32DFT2G 101092-MC74HC1G32DFT2G 488-MC74HC1G32DFT2GDKR-ND MC74HC1G32DFT2G MC74HC1G32DFT2G MC74HC1G32DFT2G MC74HC1G32DFT2G MC74HC1G32DFT2G
Product Name 6V Logic IC Logic - Logic - Gates and Inverters - MC74HC1G32DFT2G Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR; OR GATE OR NOT; OR; OR Gate OR OR OR; OR Gate NOT; OR OR; OR Gate
Supply Voltage 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Inputs 2 2 2 2 2
Propagation Delay 17 ns 17 ns 17 ns 17 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Gates and Inverters - Multi-Function, Configurable - 100307W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Logic Gates - 2139000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details